EN
  • EN
  • DE

LM385BXM-2.5

Part No LM385BXM-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185-2.5-N/LM285-2.5-N/LM385-2.5-N Micropower Voltage Reference Diode | IC VREF SHUNT 2.5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM385
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 739335-LM385BXM-2.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BXM-2.5 CAD Model

Description

The LM385BXM-2.5 from Texas Instruments is a precision micro-power voltage reference diode designed to provide a stable 2.5V output voltage over a wide range of operating conditions. Engineered for ease of use and reliability, this voltage reference is ideal for battery-powered applications where power efficiency is paramount.

Key Features

  • Output Voltage: Precisely trimmed to 2.5V with high accuracy.
  • Low Dynamic Impedance: Ensures stable voltage under varying current loads, making it suitable for a wide array of applications.
  • Wide Operating Current: Compatible with an operating current between 20 µA to 20 mA, providing flexibility in design.
  • Extended Temperature Range: Operates reliably over a temperature range of -40°C to +85°C, suitable for industrial applications.
  • Small Package: Available in a small SOT-23 package, ideal for space-constrained applications.

Applications

The LM385BXM-2.5 is versatile and can be used in various applications, including:

  • Portable, battery-powered equipment.
  • Power supplies.
  • Data acquisition systems.
  • Analog-to-digital converters.
  • Instrumentation.
  • Electronic scales.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM385BXM-2.5 is no exception. It is designed and manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications.

Easy Integration

The device's small form factor and minimal external component requirements make it easy to integrate into existing and new designs, providing a reliable reference voltage without the need for complex circuitry.

Ordering Information

The LM385BXM-2.5 is available for order in various quantities and packaging options to meet the needs of both large-scale production and prototyping. For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5501 $55.5010
22+ $4.5540 $100.1880
35+ $4.4117 $154.4095
47+ $4.2694 $200.6618
61+ $4.1270 $251.7470
82+ $3.7001 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess