EN
  • EN
  • DE

LM285Z-2.5/NOPB

Part No LM285Z-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053462-LM285Z-2.5/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Metering, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM285Z-2.5/NOPB CAD Model

Description

Product Overview: LM285Z-2.5/NOPB by Texas Instruments

The LM285Z-2.5/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, offering a fixed 2.5V output with high stability and low temperature coefficient. This two-terminal bandgap voltage reference comes in a TO-92 package, making it suitable for a wide array of applications ranging from power supplies to battery-operated devices.

Key Features

  • Output Voltage: Precisely maintains a 2.5V output with an impressive accuracy level.
  • Temperature Coefficient: Features a low typical temperature coefficient of 20ppm/°C, ensuring consistent performance over varying temperatures.
  • Operating Current: Functions within a wide operating current range of 15µA to 5mA, providing flexibility in various circuit configurations.
  • Stability: Offers excellent stability, capable of maintaining output voltage with minimal deviation under changing conditions.
  • Package Type: Encased in a TO-92 package, it is designed for through-hole mounting, which is ideal for prototyping and production in standard PCB layouts.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and compliant with the RoHS directive, making it environmentally friendly and suitable for use in all regions.

Applications

  • Portable and battery-powered electronics
  • Power supplies and adapters
  • Data acquisition systems
  • Analog and digital circuits that require a precise reference voltage
  • Automotive electronics

As a product of Texas Instruments, the LM285Z-2.5/NOPB benefits from the company's reputation for quality and reliability. It is an excellent choice for designers looking for a stable voltage reference that occupies minimal board space while providing high accuracy and low power consumption. Whether for commercial, industrial, or automotive applications, this voltage reference helps ensure the precise operation of your electronic circuits.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official website or consult the LM285Z-2.5/NOPB datasheet.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9141 $50.2755
135+ $0.7500 $101.2500
210+ $0.7266 $152.5860
285+ $0.7032 $200.4120
370+ $0.6797 $251.4890
495+ $0.6094 $301.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,260 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess