EN
  • EN
  • DE

TL432IDBZR

Part No TL432IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107905-TL432IDBZR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL432IDBZR CAD Model

Description

Overview of Texas Instruments TL432IDBZR

The Texas Instruments TL432IDBZR is a precision low-voltage shunt regulator that offers excellent stability and regulation characteristics for a variety of applications. This adjustable regulator is designed to provide a reference voltage from 1.24V to 18V and can support up to 100mA of output current. The TL432IDBZR is housed in a small SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Adjustable Output: The output voltage can be set to any value between 1.24V and 18V using two external resistors.
  • Low Voltage Operation: With a minimum cathode voltage requirement of just 1.24V, the TL432IDBZR is suitable for low-voltage applications.
  • High Precision: This device offers a typical stability of 0.5%, ensuring reliable performance for precision applications.
  • Low Output Noise: It has a low output noise characteristic, making it ideal for sensitive electronics where noise can be an issue.
  • Wide Operating Temperature Range: The TL432IDBZR is designed to operate over a temperature range of -40°C to 125°C, suitable for industrial applications.

Applications

The versatility of the TL432IDBZR allows it to be used in a wide array of applications, including:

  • Adjustable voltage and current references
  • Power supplies
  • Portable and battery-powered electronics
  • Instrumentation
  • Notebook and laptop computers

Reliability and Safety

As with all Texas Instruments products, the TL432IDBZR is designed with reliability in mind. It features overcurrent protection and thermal shutdown to safeguard the device and the application it is used in from potential damage. Additionally, the device's long-term stability and reliability are supported by Texas Instruments' rigorous quality control and testing procedures.

Conclusion

The Texas Instruments TL432IDBZR is a highly reliable and precise adjustable shunt regulator that provides flexibility and performance for a wide range of applications. Its small form factor, coupled with its robust feature set, makes it an excellent choice for designers looking for a stable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1825 $50.1875
670+ $0.1498 $100.3660
1,035+ $0.1451 $150.1785
1,425+ $0.1404 $200.0700
1,845+ $0.1358 $250.5510
2,470+ $0.1217 $300.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,720 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess