Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Type Use For General
Output Type TTL
Supply Voltage , Single/Dual (±) 4.6V ~ 5.4V
Current - Quiescent (Maximum) 70mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number LT1015
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 92713-LT1015CN8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1015CN8 CAD Model

Description

The LT1015CN8 is a high-performance voltage comparator designed by Linear Technology that boasts a range of features tailored for applications requiring precision and speed. This device is well-suited for systems where accurate voltage level detection is critical, such as in control systems, communication devices, and data acquisition units.

Key Features

  • Fast Response Time: The LT1015CN8 offers a rapid response time of 10 microseconds, ensuring swift transitions and minimal delay in applications where timing is crucial.
  • Low Offset Voltage: With a typical input offset voltage of just 1 mV, the comparator ensures high accuracy in signal detection, minimizing the risk of false triggering or missed detections.
  • Strobe Capability: This feature allows the user to control the comparator's output, enabling it to be turned off and on as required, which is particularly useful in multiplexed applications.
  • Single or Dual Power Supplies: The LT1015CN8 can operate with a single supply ranging from 4V to 36V or dual supplies of ±1V to ±18V, providing flexibility in various circuit configurations.
  • Low Quiescent Current: The device consumes a low amount of power, with a quiescent current of approximately 2.5 mA, making it suitable for battery-powered devices where power efficiency is a priority.

Applications

The LT1015CN8 is versatile and can be integrated into a wide array of electronic systems. Some common applications include:

  • Threshold detectors
  • Window comparators
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Peak detectors
  • Timer circuits

Package and Quality

The LT1015CN8 is offered in an 8-pin PDIP (Plastic Dual In-line Package), which is conducive to easy handling and integration into printed circuit boards. Linear Technology ensures high-quality standards, making the LT1015CN8 a reliable choice for precision applications.

For further information, including detailed specifications, application notes, and additional resources, interested parties are encouraged to consult the datasheet or contact the manufacturer directly.

You May Also Be Interested in

Yageo
RES MF 2W 5% AXIAL
Need more? Email Us
ECAD model for FMP200JT-52-5K6
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $6.2046
ECAD model for GP2Y0A21YK0F
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $5.3141
ECAD model for H5N2307LSTL-E
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $7.4445
ECAD model for H5N2007LSTL-E
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1462
ECAD model for G6QE2G595N2EJ-J
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.9674
ECAD model for HMPP-3892-TR1
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.4828
ECAD model for HSDL-3208-S21
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ECAD model for HSDL-3003-021
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.9737
ECAD model for HSDL-3200#021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention