EN
  • EN
  • DE

LTC4300A-1IMS8#TR

Part No LTC4300A-1IMS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828666-LTC4300A-1IMS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC4300A-1IMS8#TR CAD Model

Description

LTC4300A-1IMS8#TR Hot-Swappable 2-Wire Bus Buffer

The LTC4300A-1IMS8#TR from Linear Technology is a state-of-the-art hot-swappable 2-wire bus buffer that ensures seamless communication for systems requiring the ability to exchange components without the need to power down or disrupt the data flow. This innovative product is designed to enhance the reliability and flexibility of I2C systems, making it an ideal solution for complex electronic systems where uptime is critical.

Encased in an MSOP-8 package, the LTC4300A-1IMS8#TR is designed with robust features that prevent data corruption during live board insertion and removal. Its unique design allows for the stabilization of the data and clock lines, ensuring that the I2C bus is not affected by the transient conditions that can occur during hot-swapping.

The device also boasts a strong drive capability, which enables it to support long bus lengths and capacitive loads, addressing a common challenge in extended I2C systems. Additionally, it features built-in rise time accelerators that significantly improve the data signal integrity over long lines or through capacitive loads, ensuring that the signal remains clean and robust even under challenging conditions.

One of the key benefits of the LTC4300A-1IMS8#TR is its fail-safe features. The buffer automatically prevents SDA and SCL lines from being stuck low, a situation that can halt the communication on the I2C bus. This is achieved through the use of a voltage-level translation functionality that allows for the seamless interfacing between devices operating at different voltage levels, further enhancing the versatility of this buffer.

With its low quiescent current, the LTC4300A-1IMS8#TR is also energy-efficient, making it suitable for battery-powered applications. Its operating temperature range ensures reliable performance across a broad spectrum of environmental conditions.

In conclusion, the LTC4300A-1IMS8#TR from Linear Technology is a powerful and reliable component for any system utilizing the I2C bus. Its hot-swappable capability, strong drive, and fail-safe features make it an indispensable part of maintaining continuous communication and operation in a wide array of electronic applications.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9860 $54.8460
22+ $4.6644 $102.6168
34+ $4.5035 $153.1190
48+ $4.1819 $200.7312
63+ $4.0210 $253.3230
78+ $3.8602 $301.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess