EN
  • EN
  • DE

LT1711CMS8#PBF

Part No LT1711CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-RINOUT SINGLE 8-MSOP / Comparator Single R-R I/O ±3.5V/7V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series UltraFast
Packaging Tube
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.4 V ~ 12 V, ±2.4 V ~ 6 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 5μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 22mA
CMRR, PSRR (Typ) 75dB CMRR, 85dB PSRR
Propagation Delay (Maximum) 6ns
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-MSOP
Win Source Part Number 780603-LT1711CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1711
Introduction Date April 26, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1711CMS8#PBF CAD Model

Description

Overview of LT1711CMS8#PBF

The LT1711CMS8#PBF is a high-speed, single comparator from Linear Technology, now part of Analog Devices, designed to provide fast and accurate voltage comparison in a wide range of electronic applications. This high-performance component is an ideal solution for systems that require rapid signal processing and precise control, such as data communication, test equipment, and pulse detection circuits.

Key Features

  • Fast Propagation Delay: With a propagation delay of just 4.5ns, the LT1711CMS8#PBF is one of the fastest comparators available, making it suitable for high-speed applications.
  • Low Voltage Operation: It can operate from a supply voltage range of 2.7V to 7V, providing flexibility in both single and dual supply configurations.
  • Low Power Consumption: Despite its high speed, the LT1711CMS8#PBF maintains low power consumption, which is crucial for battery-powered and portable devices.
  • Complementary Outputs: This comparator features both open-collector and open-emitter outputs, allowing for easy interfacing with other digital logic components.

Applications

The LT1711CMS8#PBF is versatile and can be used in various applications, including:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • High-speed triggers

Package and Quality

The product is packaged in an 8-lead MSOP, which is compact and suitable for space-constrained applications. The LT1711CMS8#PBF is designed to meet high-quality standards, ensuring reliability and performance consistency across different environmental conditions.

Conclusion

The LT1711CMS8#PBF from Linear Technology exemplifies a blend of speed, efficiency, and versatility. Its fast response time and low power consumption make it an excellent choice for designers looking to enhance the performance of their electronic systems without compromising on power efficiency. Whether it's for high-speed data acquisition, process control, or communication systems, the LT1711CMS8#PBF is engineered to deliver precise voltage comparison with unparalleled speed.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Rochester Electronics
93S46DM
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3731 $61.1193
6+ $16.7164 $100.2984
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess