EN
  • EN
  • DE

LTC6803IG-3

Part No LTC6803IG-3
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828681-LTC6803IG-3
Ultra Librarian 3D Model Ultra Librarian LTC6803IG-3 CAD Model

Description

Linear Technology's LTC6803IG-3: High Voltage Battery Monitor

The LTC6803IG-3 is a high voltage, precision battery monitor from Linear Technology, designed for monitoring multicell battery stacks. This advanced integrated circuit (IC) is an essential component for electric vehicles, energy storage systems, and other applications that require reliable battery management for high voltage systems. The LTC6803IG-3 is capable of measuring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV.

One of the key features of this product is its robust design, which allows for continuous operation in harsh environments. The IC comes in a compact 44-lead plastic SSOP package with a temperature range of -40°C to 85°C, ensuring reliable performance under varying conditions. The LTC6803IG-3 is also designed with built-in noise filtering capabilities, which reduces the influence of external interferences, thus enhancing the accuracy of the cell measurements.

The device includes a precision voltage reference and an internal oscillator, which simplifies the design of the battery monitoring system by reducing the number of external components required. Moreover, it has a daisy-chainable SPI interface, which allows for multiple LTC6803IG-3 devices to be connected in series, enabling the monitoring of an extended number of cells in large battery stacks without compromising data integrity.

For safety and protection, the LTC6803IG-3 incorporates a range of self-diagnostic features. It can detect open wire conditions, under and overvoltage situations, and has built-in passive cell balancing to ensure the longevity and efficiency of the battery pack. These features make the LTC6803IG-3 an indispensable tool for maintaining the operational stability and safety of high voltage battery systems.

In summary, the LTC6803IG-3 from Linear Technology is a highly accurate, robust, and feature-rich battery monitor IC that is ideal for complex battery management applications. With its ability to withstand harsh environmental conditions and its comprehensive diagnostic capabilities, it is a reliable choice for engineers and designers looking to ensure the safety, efficiency, and longevity of their battery-powered systems.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3004 $72.9012
6+ $19.9388 $119.6328
8+ $19.3157 $154.5256
11+ $18.6926 $205.6186
14+ $18.0695 $252.9730
19+ $16.2002 $307.8038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess