EN
  • EN
  • DE

PM5377-FI

Part No PM5377-FI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 96 PORT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function SONET/SDH
Interface Microprocessor
Number of Circuits 1
Voltage - Supply 1.2V
Standard Package 24 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 277863-PM5377-FI
Ultra Librarian 3D Model Ultra Librarian PM5377-FI CAD Model

Description

The PM5377-FI, part of Microchip Technology's extensive product portfolio, is a high-performance, integrated circuit designed for use in a range of applications that require reliable and efficient power management. This versatile device exemplifies Microchip's commitment to providing innovative solutions that meet the needs of today's advanced electronic systems.

Key Features

  • High Efficiency: The PM5377-FI is engineered to maximize power efficiency, which is vital for maintaining the longevity and reliability of electronic components.
  • Flexible Voltage Regulation: This product offers adjustable voltage regulation, allowing it to be used in a variety of applications with differing power requirements.
  • Thermal Management: With built-in thermal protection, the PM5377-FI ensures that devices operate within safe temperature ranges, preventing overheating and potential damage.
  • Compact Design: The small footprint of the PM5377-FI makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Durability: Constructed to withstand harsh conditions, this component is designed for long-term durability and stable operation.

Applications

The PM5377-FI is suitable for a wide array of applications, including but not limited to:

  • Telecommunication systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology. This document includes comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate proper integration into your designs.

Quality and Support

Microchip Technology is known for its high-quality products and excellent customer support. The PM5377-FI is backed by Microchip's commitment to quality, ensuring that each component meets stringent standards for performance and reliability. Additionally, Microchip provides extensive technical support to assist with any questions or issues that may arise during the product's application or integration.

For more information on the PM5377-FI, or to inquire about purchasing, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Others
Need more? Email Us
Intersil
Lowest to $4.8140
Others
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess