Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 3.6V
Voltage - Output 1 5V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 82%
Mounting Style Through Hole
Manufacturer Package 14-SIP Module
Family Part Number PT6671
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 042235-PT6671P
Popularity Medium
Supply and Demand Status Limited
Quantity per package 12
Ultra Librarian 3D Model Ultra Librarian PT6671P CAD Model

Description

The PT6671P is a high-performance, integrated circuit (IC) from Texas Instruments, a global leader in semiconductor technology.

  • Manufacturer: Texas Instruments
  • Type: Plug-in power module
  • Output Voltage: Adjustable output voltage from 1.8V to 3.5V
  • Input Voltage Range: 10.8V to 13.2V
  • Efficiency: Up to 90%
  • Package: 14-pin SIP (Single In-line Package)
  • Features: Output current limiting and thermal shutdown
  • Applications: Telecommunications, industrial equipment, data processing equipment, and other electronic products that require efficient power management
  • Compliance: RoHS and REACH regulations

You May Also Be Interested in

Bel Fuse Inc.
DC DC CONVERTER 1V 10W
Need more? Email Us
ECAD model for SRDB-10E100R
ON Semiconductor
GPIB COMPATIBLE OCTAL TRANSCEIV
Need more? Email Us
ECAD model for 74F588PC
Analog Devices Inc.
LC2MOS Single +5 V Supply, Low Power, 12-Bit Sampling ADC | IC ADC 12BIT SAR 24SOIC / 2-Channel Single ADC SAR 66ksps 12-bit Parallel 24-Pin SOIC W Tube
Lowest to $48.7946
ECAD model for AD7880CR
Murata Power Solutions Inc.
PULSE XFMR 2:1:1 16.3MH
Need more? Email Us
ECAD model for 77209C
NXP / Nexperia
OR Gate 4-Element 2-IN CMOS 14-Pin SO / Quad 2-input OR gate | IC GATE OR 4CH 2-INP 14SOIC
Lowest to $0.3667
ECAD model for 74HC32D
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Need more? Email Us
ECAD model for SPC5604PF1VLL6
Diodes Incorporated
2W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN | IC AUDIO AMP CLASS AB 20TSSOP / 2W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN
Lowest to $0.3661
ECAD model for AA4003GTR-E1
Kemet
CAP TANT 100UF 20% 6.3V 1206
Lowest to $0.3134
ECAD model for T490A107M006ATE800
International Rectifier
SCHOTTKY RECTIFIER 80 Amp | DIODE SCHOTTKY 30V 40A PRM2-SL
Lowest to $0.7244
ECAD model for 82CNQ030SL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention