EN
  • EN
  • DE

PC33CM0902WEF

Part No PC33CM0902WEF
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SOIC / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number PC33
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346109-PC33CM0902WEF
Ultra Librarian 3D Model Ultra Librarian PC33CM0902WEF CAD Model

Description

The NXP PC33CM0902WEF is a state-of-the-art dual-core microcontroller designed for high-performance applications that require robust security features and efficient power management. This powerful microcontroller is part of NXP's advanced product lineup, catering to the needs of automotive, industrial, and IoT markets.

Key Features:

  • Dual-Core Architecture: The PC33CM0902WEF features two independent cores, which allow for simultaneous processing of multiple tasks, enhancing overall system performance and responsiveness.
  • Advanced Security: With an emphasis on security, this microcontroller incorporates features such as a hardware random number generator, cryptographic acceleration, and secure boot capabilities to protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: Designed with power management in mind, the PC33CM0902WEF offers various low-power modes to optimize energy consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Connectivity: A range of connectivity options is available, including CAN, USB, and Ethernet interfaces, providing flexibility for integration into a variety of systems and networks.
  • Robust I/O Options: The microcontroller is equipped with numerous I/O ports that support a wide array of peripherals, enabling developers to interface with sensors, actuators, and other devices seamlessly.

Applications:

The versatility of the NXP PC33CM0902WEF makes it suitable for a broad spectrum of applications, such as:

  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Home automation and smart appliances
  • Medical devices
  • Connected IoT devices

Technical Specifications:

Some of the technical specifications for the PC33CM0902WEF include:

  • Operating Frequency: Up to 200 MHz
  • Flash Memory: Integrated flash for program storage
  • RAM: On-chip RAM for data storage
  • Package: Available in a compact and reliable package suitable for space-constrained applications

With its combination of performance, security, and connectivity, the NXP PC33CM0902WEF is an ideal choice for developers looking to create sophisticated and secure systems in demanding environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess