EN
  • EN
  • DE

LTC4412IS6

Part No LTC4412IS6
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828672-LTC4412IS6
Ultra Librarian 3D Model Ultra Librarian LTC4412IS6 CAD Model

Description

Linear Technology LTC4412IS6 PowerPath Controller

The LTC4412IS6 is a sophisticated PowerPath controller designed by Linear Technology, now part of Analog Devices, to ensure seamless transition between multiple power sources in portable and backup power systems. Housed in a compact SOT-23 package, this device is engineered to provide a low-loss power path by controlling an external P-channel MOSFET. The LTC4412IS6 is optimized for systems where a secondary power source is utilized to provide backup power or to manage multiple power sources effectively.

One of the key features of the LTC4412IS6 is its low quiescent current, which is particularly critical in battery-operated devices where power efficiency is paramount. This low current draw extends battery life, making the LTC4412IS6 an excellent choice for portable applications. The device operates with a supply voltage range from 2.5V to 5.5V, catering to a broad spectrum of low-voltage applications.

Moreover, the LTC4412IS6 offers a seamless transition between power sources, with its control circuitry designed to switch between supplies without causing any significant interruption to the load. This capability is essential for maintaining uninterrupted operation in critical systems during power source fluctuations or failures.

The controller also features undervoltage lockout, overcurrent protection, and thermal protection, which safeguard the system from various fault conditions. The undervoltage lockout ensures that the device only operates when the supply voltage is within an acceptable range, preventing potential damage due to low voltage conditions.

For applications that require compact, reliable, and efficient power management solutions, the LTC4412IS6 is an ideal choice. Its SOT-23 packaging makes it suitable for space-constrained applications, and its robust feature set ensures reliable operation across various conditions and use cases. Whether it's for handheld devices, portable medical equipment, or industrial systems requiring backup power, the LTC4412IS6 provides a high-performance solution for managing power paths effectively.

Overall, the LTC4412IS6 PowerPath controller from Linear Technology is a high-quality component that offers reliability and performance for complex power management challenges in modern electronic systems.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0888 $52.5096
35+ $2.8933 $101.2655
54+ $2.7955 $150.9570
77+ $2.6000 $200.2000
100+ $2.5023 $250.2300
125+ $2.4046 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess