EN
  • EN
  • DE

CB2-20-29PS

Part No CB2-20-29PS
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description Conn Circular PIN 17 POS Solder ST Box Mount 17 Terminal 1 Port Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 1207767-CB2-20-29PS
Categories Circular Connectors
Manufacturer ITT Cannon, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CB2-20-29PS CAD Model

Description

The CB2-20-29PS is a circular connector manufactured by ITT Cannon, LLC. This connector is designed for robust and reliable electrical connections in a variety of harsh environment applications. As part of ITT Cannon's extensive range of circular connectors, the CB2-20-29PS is engineered to provide secure mating, environmental protection, and durable performance.

Applications

  • Industrial Equipment: Used in manufacturing equipment, robotics, and automation systems for power and signal connections.
  • Military and Aerospace: Employed in military vehicles, aircraft, and communication systems requiring rugged and reliable connectors.
  • Transportation: Utilized in trains, buses, and other transportation systems for connecting critical electrical components.
  • Medical Devices: Incorporated into medical equipment for power and data transmission.
  • Offshore and Marine Applications: Used in marine vessels and offshore platforms where resistance to harsh environmental conditions is essential.

Features

  • Circular Design: Offers a compact and robust circular form factor.
  • Environmental Sealing: Provides protection against dust, moisture, and other environmental contaminants.
  • Positive Locking Mechanism: Ensures a secure and reliable connection, preventing accidental disconnections.
  • Durable Construction: Made from high-quality materials for long-lasting performance in demanding environments.
  • Multiple Contact Options: Available with various contact configurations to accommodate different signal and power requirements.

Benefits

  • Reliable Connection: Ensures a stable and consistent electrical connection, minimizing downtime.
  • Environmental Protection: Protects electrical connections from harsh environmental conditions, extending the lifespan of equipment.
  • Secure Mating: Prevents accidental disconnections, ensuring continuous operation.
  • Long-Term Performance: Provides durable and reliable performance over an extended period.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and multiple contact options.

Additional Details

The CB2-20-29PS connector typically features a threaded coupling mechanism for secure mating. It is available in various shell materials and finishes to meet specific application requirements. The connector's specifications include voltage rating, current rating, and operating temperature range. ITT Cannon's commitment to quality ensures that this circular connector meets stringent industry standards, providing reliable and consistent performance in demanding applications. Proper installation and maintenance are essential to maximize the connector's performance and longevity.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 8POS PNL MT / 8 (Coax, Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 25 BLACK / Connector Cap (Cover) 25 Black
Need more? Email Us
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess