EN
  • EN
  • DE

HEC005N00000300000

Part No HEC005N00000300000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr TE Intercontec
Series 723
Package Box
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 11 (6 + 4 Power + PE)
Shell Size - Insert M23-11
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Push-Twist
Orientation Keyed
Shell Material Zinc Die Cast
Shell Finish Chromate
Housing Color Silver
Ingress Protection IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating UL94 V-0
Shielding Unshielded
Note Contacts Not Included
Includes 2 pcs - 1 Connector, 1 O-Ring
Insert Material Polyamide (PA66), Nylon 6/6
Contact Shape Circular
Temperature Range - Operating -20°C ~ 130°C
Base Product Number HEC00
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Names 2452-HEC005N00000300000,H53C005NN00000300000,2452-H53C005NN00000300000,2452-H53C005NN00000300000-ND
Standard Package 40
Win Source Part Number 1063691-HEC005N00000300000
Ultra Librarian 3D Model Ultra Librarian HEC005N00000300000 CAD Model

Description

The HEC005N00000300000 is a circular connector housing with a Win Source Part Number of 1063691-HEC005N00000300000.

  • Series: 723 series
  • Design: designed for male pins
  • Positions: 11 positions (6 + 4 Power + PE)
  • Connector type: receptacle housing
  • Fastening type: push-twist
  • Mounting: panel mount
  • Ingress Protection: IP66/IP67 - dust tight, water-resistant, waterproof
  • Shell size - insert: M23-11
  • Temperature range - operating: -20°C ~ 130°C
  • Manufacturer: TE Intercontec

You May Also Be Interested in

TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 25 BLACK / Connector Cap (Cover) 25 Black
Need more? Email Us
Fintek
Lowest to $1.1435
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 8POS PNL MT / 8 (Coax, Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess