EN
  • EN
  • DE

T4112002041-000

Part No T4112002041-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Plug, Female Sockets
Number of Positions 4
Shell Size - Insert M12-4
Mounting Type Free Hanging (In-Line), Right Angle
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell, Coupling Nut
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 250V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41120
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names 2266-T4112002041-000,T4112002041-000-ND,A133890,-T4112002041-000-SI
Standard Package 1
Win Source Part Number 1097740-T4112002041-000
Ultra Librarian 3D Model Ultra Librarian T4112002041-000 CAD Model

Description

The M12 series circular connector is a plug with female sockets that has 4 positions.

  • Color: black and silver
  • Features: backshell and coupling nut
  • Termination Type: screw
  • Fastening Type: threaded
  • Package: bulk
  • Standard Package: 1
  • Voltage Rating: 250V
  • Ingress Protection: IP67
  • Applications: industrial applications
  • Orientation: A
  • Shell Size: M12-4
  • Contact Finish for Mating: gold
  • Shell Material: brass
  • Shell Finish: nickel
  • Insert Material: polyamide (PA)
  • Alternative parts: also available

You May Also Be Interested in

Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us
Molex, LLC
Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us
TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
Others
Lowest to $1.2913
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess