EN
  • EN
  • DE

TBF20-22PS

Part No TBF20-22PS
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Adapters
Mfr ITT Cannon, LLC
Series MIL-DTL-5015, CA
Package Bulk
Connector Style Standard
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Male Pins
Shell Size - Insert (Convert From) 20-22
Shell Size - Insert (Convert To) 20-22
Number of Positions (Convert From) 6
Number of Positions (Convert To) 6
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Threaded
Housing Material Aluminum Alloy
Housing Color Olive
Shielding Unshielded
Temperature Range - Operating -55°C ~ 125°C
Orientation (Convert From) N (Normal)
Orientation (Convert To) N (Normal)
Housing Finish Chromate
Base Product Number TBF20
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Names ITBF20-22PS,TBF2022PS
Standard Package 1
Win Source Part Number 1098082-TBF20-22PS
Ultra Librarian 3D Model Ultra Librarian TBF20-22PS CAD Model

Description

This ITT Cannon TBF20-22PS is a circular connector adapter that is part of the MIL-DTL-5015, CA series.

  • Fastening Type: threaded
  • Connector Style: standard
  • Housing Material: aluminum alloy
  • Housing Finish: chromate
  • Housing Color: olive
  • Mounting Feature: flange
  • Converts From: female sockets
  • Converts To: male pins
  • Mounting Type: panel mount
  • Operating Temperature: -55°C to 125°C
  • Shell Size - Insert (Convert From): 20-22
  • Number of Positions (Convert From and To): 6

You May Also Be Interested in

LEMO
CONN PLUG MALE 5P GOLD SLDR CUP
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG FMALE 2POS GOLD CRIMP / 2 (Quadrax) Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 8POS PNL MT / 8 (Coax, Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess