EN
  • EN
  • DE

CV82524EFL S LHAK

Part No CV82524EFL S LHAK
Manufacturer Intel
Catalog Ethernet Interface
Description 4 Channel Cio Controller For Thunderbolt Daisy Chainable Devices.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Interface PCI
Maximum Operating Temperature 65 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of I/Os 4
Number of Pins 220
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1031556-CV82524EFL S LHAK
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CV82524EFL S LHAK CAD Model

Description

The CV82524EFL S LHAK is an Ethernet controller manufactured by Intel. Ethernet controllers are integrated circuits that manage the flow of data between a computer or other device and an Ethernet network. They handle tasks such as packetization, addressing, and error detection.

Applications

  • Networking equipment (e.g., routers, switches, network interface cards)
  • Embedded systems
  • Industrial automation
  • Consumer electronics (e.g., smart TVs, gaming consoles)
  • Servers

Features

  • High-speed Ethernet connectivity
  • Integrated MAC and PHY layers
  • Support for various Ethernet standards
  • Power management features
  • Advanced security features

Benefits

  • Provides reliable and efficient network communication.
  • Reduces system complexity and cost.
  • Ensures compatibility with existing Ethernet networks.
  • Minimizes power consumption.
  • Protects against network threats.

Additional Details

The CV82524EFL S LHAK Ethernet controller is designed for a wide range of networking applications. It supports high-speed Ethernet connectivity, enabling fast and reliable data transfer. The integrated MAC and PHY layers simplify system design and reduce the number of external components required. The controller also features power management capabilities, helping to reduce energy consumption. For detailed specifications, including supported Ethernet standards, data rates, and power consumption, refer to the manufacturer's datasheet.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $12.7691
Broadcom Limited
Need more? Email Us
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Intel
Ethernet Controller Single Chip 10/100/1000Mbps PCIe/SMBus 3.3V 48-Pin QFN Tray
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Lowest to $79.4042
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Renesas Electronics America
UPD800232F1-014-HN2-A ERTEC400
Need more? Email Us
Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Microchip Technology
IC ETHERNET SW 2PORT 100-LFBGA / Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Lowest to $81.2500

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess