EN
  • EN
  • DE

SJA1105QELY

Part No SJA1105QELY
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC ETHERNET SWITCH SPI 159LFBGA  /  Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface SPI
Standards IEEE 802.3
Voltage - Supply 1.65V ~ 3.6V
Current - Supply 3.5mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 159-LFBGA
Supplier Device Package 159-LFBGA (12x12)
Base Product Number SJA1105
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991E
HTSUS 8542.39.0001
Other Names SJA1105QELY-ND,568-13851-1,568-13851-2,935309154518,568-13851-6
Standard Package 1,000
Win Source Part Number 1196226-SJA1105QELY
Ultra Librarian 3D Model Ultra Librarian SJA1105QELY CAD Model

Description

NXP SJA1105QELY Automotive Ethernet Switch

The NXP SJA1105QELY is a versatile automotive Ethernet switch designed to support the increasing demand for networking capabilities within vehicles. This high-performance product is part of NXP's SJA1105Q series of Ethernet switches that are tailored for automotive applications, providing a reliable and secure means of data communication.

With its robust construction and advanced features, the SJA1105QELY is well-suited for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and onboard diagnostics. The switch is engineered to handle the rigorous conditions of the automotive environment, offering both high temperature and vibration tolerance.

Key Features:

  • Ports: The SJA1105QELY is equipped with five ports, which support 100/1000BASE-T1 Ethernet, allowing for flexible connectivity options within the vehicle network.
  • Performance: It offers high-speed data transmission and is designed for low-latency communication, which is critical for real-time applications in modern vehicles.
  • Security: Security is a paramount concern in automotive networks. The switch includes features like secure hardware-based firewalls and intrusion detection systems to protect against unauthorized access and ensure data integrity.
  • Quality of Service (QoS): The SJA1105QELY supports Quality of Service, which prioritizes network traffic to ensure that critical communications, such as those for safety systems, are transmitted reliably and without delay.
  • AVB/TSN Support: The device is compliant with Audio Video Bridging (AVB) and Time-Sensitive Networking (TSN) standards, which are essential for ensuring synchronization and timing for audio and video streams over the network.

Applications:

The SJA1105QELY's robust feature set makes it suitable for a broad range of applications within the automotive sector:

  • Infotainment and telematics systems
  • Onboard cameras and sensor networks for ADAS
  • Vehicle-to-Everything (V2X) communication systems
  • Gateway modules for domain-based vehicle architectures

In summary, the NXP SJA1105QELY Ethernet switch is a critical component for next-generation vehicles, enabling high-speed data transfer, ensuring network security, and supporting the complex networking requirements of modern automotive systems. Its ability to prioritize and manage network traffic makes it a cornerstone for the future of connected and autonomous vehicles.

You May Also Be Interested in

Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2708 $56.3540
11+ $9.2479 $101.7269
17+ $8.9589 $152.3013
24+ $8.6699 $208.0776
30+ $8.3809 $251.4270
40+ $7.5139 $300.5560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,275 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess