EN
  • EN
  • DE

TNETX3100PGC

Part No TNETX3100PGC
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LAN CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 374606-TNETX3100PGC
Ultra Librarian 3D Model Ultra Librarian TNETX3100PGC CAD Model

Description

The TNETX3100PGC is a high-performance integrated circuit designed and manufactured by the renowned electronics company Texas Instruments. This particular product is part of Texas Instruments' extensive portfolio of networking and communication components, which are known for their reliability, efficiency, and advanced technology.

Key Features

  • Advanced Communication Capabilities: The TNETX3100PGC is equipped with sophisticated communication protocols that enable it to handle complex networking tasks with ease.
  • High-Speed Performance: This device is designed to operate at high speeds, ensuring fast data transfer rates that are crucial for modern networking demands.
  • Low Power Consumption: Despite its powerful performance, the TNETX3100PGC is engineered to be energy-efficient, reducing the overall power consumption of the systems it's integrated into.
  • Robust Security Features: With built-in security mechanisms, the TNETX3100PGC ensures that data is transmitted securely over networks, protecting against unauthorized access and cyber threats.
  • Compact Design: The component comes in a compact package, making it suitable for use in a wide range of applications where space is at a premium.

Applications

The versatility of the TNETX3100PGC allows it to be used across various applications, particularly in the fields of:

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Telecommunications: Base stations, network interface cards, and other telecom hardware.
  • High-speed Data Transmission: Applications requiring rapid data transfer and processing.

Quality and Support

Texas Instruments is committed to delivering products of the highest quality. The TNETX3100PGC is backed by TI's rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of the industry. Customers can also rely on Texas Instruments' comprehensive technical support and documentation to assist with integration, troubleshooting, and maintenance of the TNETX3100PGC.

For detailed specifications, sample requests, and ordering information, interested parties are encouraged to visit the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4094 $68.8188
4+ $28.2334 $112.9336
6+ $27.3511 $164.1066
8+ $26.4688 $211.7504
10+ $25.5865 $255.8650
14+ $22.9396 $321.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess