EN
  • EN
  • DE

KSZ8842-16MBLI

Part No KSZ8842-16MBLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SW 2PORT 100-LFBGA / Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Protocol Ethernet
Function Switch
Interface Parallel
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 122mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 100-LBGA
Base Product Number KSZ8842
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 576-3504,KSZ884216MBLI
Standard Package 240
Win Source Part Number 1186871-KSZ8842-16MBLI
Ultra Librarian 3D Model Ultra Librarian KSZ8842-16MBLI CAD Model

Description

Microchip Technology's KSZ8842-16MBLI Ethernet Controller

The KSZ8842-16MBLI is a feature-rich Ethernet controller from the renowned manufacturer Microchip Technology, designed to cater to the demanding requirements of embedded network applications. This integrated circuit is part of Microchip's extensive portfolio of networking solutions and offers an optimal blend of performance, power efficiency, and flexibility.

Key Features

  • Dual-Port Ethernet Interface: The KSZ8842-16MBLI comes with two integrated Ethernet MACs and PHYs, supporting both 10Base-T and 100Base-TX speeds. This dual-port capability allows for versatile network topologies and redundancy options.
  • Non-PCI Interface: This device features a non-PCI CPU interface, making it suitable for a wide range of microcontrollers and processors without the need for a PCI bus. It simplifies the design process and enhances system compatibility.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the KSZ8842-16MBLI maintains a low power profile, helping to extend the operational time of battery-powered devices and reduce overall energy costs.
  • Advanced Switch Features: The controller includes features such as QoS (Quality of Service) support, VLAN (Virtual LAN) capabilities, and IGMP snooping, enabling efficient network traffic management and segmentation.
  • Robust Security: Security is a priority with the KSZ8842-16MBLI, offering features like MAC address filtering and network protection mechanisms to safeguard against unauthorized access and data breaches.
  • Compact Package: Offered in a space-saving 128-pin PQFP package, this controller is ideal for applications where board real estate is at a premium.

Applications

The Microchip KSZ8842-16MBLI is well-suited for a variety of applications, including:

  • Industrial control systems
  • Embedded networking
  • Networked printers and scanners
  • Security systems
  • Home automation

With its powerful feature set and Microchip's commitment to quality, the KSZ8842-16MBLI is an excellent choice for designers looking to integrate reliable network connectivity into their products. Its versatility and high performance make it an invaluable component in today's interconnected world.

You May Also Be Interested in

Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2500 $81.2500
2+ $66.6667 $133.3334
3+ $64.5834 $193.7502
4+ $62.5000 $250.0000
5+ $60.4167 $302.0835
6+ $54.1667 $325.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess