EN
  • EN
  • DE

KSZ8895MQXI

Part No KSZ8895MQXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX I²C, SPI Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 129mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 66
Win Source Part Number 1162626-KSZ8895MQXI
Ultra Librarian 3D Model Ultra Librarian KSZ8895MQXI CAD Model

Description

Microchip Technology's KSZ8895MQXI Ethernet Switch

The KSZ8895MQXI is a highly integrated Ethernet switch from Microchip Technology, designed to enable network connectivity across multiple devices. This robust component is part of Microchip's family of switch solutions that cater to the growing demand for smart network communication in a variety of applications ranging from home networking to industrial automation.

Key Features:

  • Integrated Switching Core: The KSZ8895MQXI features a 5-port switch with a non-blocking switch fabric, ensuring efficient handling of network traffic.
  • PHY Transceivers: It includes four integrated 10/100BASE-TX PHY transceivers, which provide high-speed networking capabilities and support for auto-negotiation, auto MDI-X crossover, and IEEE 802.3x flow control.
  • Advanced Management: Equipped with an MII/RMII interface, the switch enables seamless connection to a host processor for advanced network management and control.
  • VLAN Support: The KSZ8895MQXI supports IEEE 802.1q VLAN tagging and port-based VLANs, offering network segmentation and security.
  • Quality of Service (QoS): With support for four priority queues per port and IEEE 802.1p QoS, the switch ensures prioritization of traffic, which is crucial for applications requiring high levels of data integrity and real-time performance.
  • Energy Efficiency: The device incorporates energy-efficient features such as Energy Efficient Ethernet (IEEE 802.3az) and power-saving modes to reduce overall power consumption.

Applications:

The KSZ8895MQXI is ideal for a wide array of applications, including:

  • Home and Small Office Networking
  • Industrial Control Systems
  • Automotive Infotainment Systems
  • Internet of Things (IoT) Devices
  • Networked Consumer Electronics

Package and Quality:

Offered in a compact 128-pin PQFP (Plastic Quad Flat Pack) package, the KSZ8895MQXI ensures a minimal footprint on system designs. Microchip Technology adheres to stringent quality control measures, providing reliable and high-performance solutions for networking needs.

With its comprehensive feature set and Microchip's commitment to quality, the KSZ8895MQXI is a versatile choice for designers looking to enhance their networked systems with a powerful and efficient Ethernet switch.

You May Also Be Interested in

Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0715 $55.3575
12+ $9.0844 $109.0128
18+ $8.8005 $158.4090
24+ $8.5166 $204.3984
31+ $8.2327 $255.2137
41+ $7.3810 $302.6210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess