EN
  • EN
  • DE

NH82580DB S LH5U

Part No NH82580DB S LH5U
Manufacturer Intel
Catalog Ethernet Interface
Description 8-Port Gigabit Ethernet Transceiver 289-BGA 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Contact Plating Copper, Silver, Tin
Data Rate 5 Gbps
Interface PCIe
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -10 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 256
Number of Transceivers 2
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Schedule B 8542310000
Win Source Part Number 1082088-NH82580DB S LH5U
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NH82580DB S LH5U CAD Model

Description

The Intel electronic component is an Ethernet interface with a win source part number of 1082088-NH82580DB S LH5U.

  • Contact Plating: Copper, silver, and tin
  • Mounting: Surface mount
  • Supply Voltage: 3.3V
  • Data Rate: 5 Gbps
  • Interface: PCIe
  • Number of Pins: 256
  • Number of Transceivers: 2
  • Case/Package: BGA
  • RoHS Compliant: Yes
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 85 degrees Celsius
  • Minimum Operating Temperature: -10 degrees Celsius
  • Schedule B: 8542310000
  • Maximum Supply Voltage: 3.6V
  • Minimum Supply Voltage: 3V

You May Also Be Interested in

Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Intel
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 5PORT 128QFP / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Lowest to $5.4135
Intel
24-PORT 10G Ethernet L2/L3/L4 Switch/router
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 48VQFN / 1/1 Transceiver Ethernet 48-VQFN (7x7)
Lowest to $6.0539
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $125.8741 $125.8741
2+ $121.6783 $243.3566
3+ $109.0909 $327.2727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess