EN
  • EN
  • DE

XC3S1500-4FG320C

Part No XC3S1500-4FG320C
Manufacturer Amd
Catalog OEM Souring
Description FPGA Spartan-3 1500 FBGA-320
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463169-XC3S1500-4FG320C
Manufacturer Amd
Package Bulk
Product Status Obsolete
Number of LABs/CLBs 3328
Number of Logic Elements/Cells 29952
Total RAM Bits 589824
Number of I/O 221
Number of Gates 1500000
Voltage - Supply 1.14V ~ 1.26V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 85°C (TJ)
Grade -
Package / Case 320-BGA
Supplier Device Package 320-FBGA (19x19)
Ultra Librarian 3D Model Ultra Librarian XC3S1500-4FG320C CAD Model

Description

The XC3S1500-4FG320C by AMD/Xilinx embodies the Spartan-3 FPGA family's hallmarks of versatility and performance in a robust embedded solution. It showcases the FPGA Spartan-3 1500 configuration, rendered in a FBGA-320 package, making it suitable for an expansive array of applications that demand a high-caliber programmable logic solution. With its considerable logic capacity, this component is adept at tackling sophisticated signal processing tasks, real-time data management, and control scenarios across sectors including but not limited to aerospace, defense, and high-performance computing. The XC3S1500-4FG320C provides a compelling blend of functionality, including advanced IO options, intensive DSP capabilities, and flexible memory interfacing, thus standing as a cornerstone component for the development of complex digital systems. Its support for various development environments and languages, complemented by AMD/Xilinx's extensive resources and toolsets, empowers designers to unleash creative and efficient designs that cater to evolving technology landscapes.

You May Also Be Interested in

STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess