EN
  • EN
  • DE

KRC113S-RTK

Part No KRC113S-RTK
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826973-KRC113S-RTK
Ultra Librarian 3D Model Ultra Librarian KRC113S-RTK CAD Model

Description

The KRC113S-RTK is a digital bipolar junction transistor (BJT) manufactured by KEC. It integrates a transistor and resistors into a single package, streamlining circuit design and minimizing the number of discrete components required. Primarily employed in switching applications, the KRC113S-RTK simplifies the design process by incorporating resistors directly into the device.

Applications

  • Switching Circuits: Commonly used for switching applications in various electronic circuits.
  • Inverter Circuits: Can be utilized as an inverter in digital logic implementations.
  • Digital Circuit Applications: Well-suited for use in a diverse range of digital circuit designs.
  • Load Drivers: Employed for driving loads such as LEDs or small relays.
  • Level Shifters: Functions as a level shifter in digital circuit applications.

Features

  • Built-in Resistors: Integrated resistors within the package simplify circuit design.
  • NPN Transistor: Incorporates an NPN transistor suitable for various switching and amplification purposes.
  • Compact Package: Supplied in a small surface-mount package (SMD) to conserve board space.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental safety.
  • Reduced Component Count: Combines a transistor and resistors into a single component.

Benefits

  • Simplified Design: Integrated resistors simplify the overall circuit design process.
  • Space Efficiency: Enables more compact and efficient circuit layouts.
  • Reduced BOM Cost: Fewer discrete components result in a lower bill of materials (BOM) cost.
  • Cost-Effective: Provides a cost-efficient solution for many switching and driver applications.
  • Enhanced Reliability: Fewer solder joints contribute to enhanced circuit reliability.

Additional Details

The KRC113S-RTK typically features a collector-emitter voltage (VCEO) around 50V, a collector current (IC) of approximately 100mA, and internal base and emitter resistors. The specific values of these resistors are crucial parameters for circuit design and must be carefully considered. The operating temperature range generally spans from -55°C to +150°C. By integrating resistors, the KRC113S-RTK reduces the need for external components, simplifying the design process and improving the overall reliability of the circuit.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess