EN
  • EN
  • DE

STM32WB55VGQ6

Part No STM32WB55VGQ6
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 129-UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Manufacturer STMicroelectronics
Packaging Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 1MB Flash, 256kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 72
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 129-UFBGA
Supplier Device Package 129-UFBGA (7x7)
Base Product Number STM32
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-STM32WB55VGQ6
Standard Package 416
Win Source Part Number 1322116-STM32WB55VGQ6
Ultra Librarian 3D Model Ultra Librarian STM32WB55VGQ6 CAD Model

Description

The STM32WB55VGQ6 is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the increasing demands of complex wireless applications. This dual-core microcontroller integrates both a 2.4 GHz RF transceiver and a comprehensive set of system peripherals, making it an ideal choice for a wide range of Internet of Things (IoT) applications.

Key Features:

  • Multi-Protocol Wireless: This microcontroller supports Bluetooth® 5.0, IEEE 802.15.4-2011, and a host of other wireless protocols, ensuring versatile connectivity options for various IoT ecosystems.
  • Dual-Core Architecture: It boasts an ARM® Cortex®-M4 core for application processing and an ARM® Cortex®-M0+ core dedicated to radio and security tasks, optimizing performance and power efficiency.
  • Advanced Security: With its state-of-the-art security features, including hardware encryption and a random number generator, the STM32WB55VGQ6 ensures robust protection for your sensitive data.
  • Energy Efficiency: Designed with energy efficiency in mind, it features multiple power-saving modes, making it suitable for battery-operated devices.
  • Generous Memory: The device comes with 1MB of Flash memory and 256KB of SRAM, providing ample space for complex applications and software stacks.
  • Rich Peripheral Set: A variety of peripherals, such as multiple timers, UARTs, SPI, I2C interfaces, and USB, offer flexibility in system design and functionality.

Applications:

The STM32WB55VGQ6 is designed to thrive in environments that require robust wireless capabilities and efficient power management. It is well-suited for applications such as:

  • Smart Home Devices
  • Wearable Technology
  • Industrial IoT Systems
  • Wireless Sensor Networks
  • Healthcare Monitoring Devices

With its powerful features and flexible wireless options, the STM32WB55VGQ6 from STMicroelectronics is a top-tier microcontroller that delivers high performance and connectivity for advanced IoT solutions.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5324 $55.5972
7+ $15.2060 $106.4420
11+ $14.7309 $162.0399
15+ $14.2557 $213.8355
19+ $13.7805 $261.8295
25+ $12.3549 $308.8725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess