EN
  • EN
  • DE

TLE4946-2K

Part No TLE4946-2K
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Description IC HALL EFFECT LATCH SC59 / Hall Effect Sensor 20mA Latch 3.3V/5V/9V/12V/15V/18V Automotive 3-Pin SC-59 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches (Solid State)
Manufacturer Infineon Technologies
Series TLE
Packaging Reel(TR)
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 3.5mT Trip, -3.5mT Release
Test Condition 25°C
Operating Supply Voltage 2.7 V ~ 18 V
Current - Supply (Max) 6mA
Current - Output (Max) 20mA
Output Type Open Collector
Features Temperature Compensated
Operating Temperature Range -40°C ~ 150°C (TJ)
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package SC-59
Win Source Part Number 032800-TLE4946-2K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Audio
Family Name TLE4946-2K
Introduction Date October 20, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TLE4946-2K CAD Model

Description

The Infineon Technologies 032800-TLE4946-2K is a temperature compensated Hall Effect Magnetic Sensor.

  • Operating Temperature Range: -40°C ~ 150°C (TJ)
  • Sensing Range: 3.5mT Trip, -3.5mT Release
  • Mounting Style: Surface Mount Device (SMD)
  • Supplier Device Package: SC-59
  • Output Type: Open Collector
  • Operating Supply Voltage: 2.7 V ~ 18 V
  • Function: Latch
  • Current - Supply (Max): 6mA
  • Package: TO-236-3, SC-59, SOT-23-3
  • Category: Sensors, Transducers
  • Win Source Part Number: 032800-TLE4946-2K

You May Also Be Interested in

NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5165 $51.6500
240+ $0.4238 $101.7120
370+ $0.4105 $151.8850
505+ $0.3973 $200.6365
655+ $0.3840 $251.5200
875+ $0.3443 $301.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,319 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess