EN
  • EN
  • DE

AH276K-PL-B

Part No AH276K-PL-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SENS LATCH TO94
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Supplier Device Package 4-SIP
Package / Case 4-SSIP
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 430877-AH276K-PL-B
Ultra Librarian 3D Model Ultra Librarian AH276K-PL-B CAD Model

Description

Introducing the AH276K-PL-B Hall Effect Sensor from Diodes Incorporated

The AH276K-PL-B is a high-quality Hall Effect Sensor designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This sensor is an integral component for modern electronics, offering precise and reliable magnetic field detection in a wide range of applications.

Key Features

  • High Sensitivity: The AH276K-PL-B sensor is engineered to detect the presence of magnetic fields with high sensitivity, ensuring accurate readings even in applications where only weak magnetic signals are present.
  • Reverse Voltage Protection: This sensor is designed with built-in reverse voltage protection, safeguarding the device against potential damage from incorrect power connections.
  • Chopper-Stabilized Design: The chopper-stabilized architecture of the AH276K-PL-B ensures stable operation over a wide temperature range, reducing signal drift and enhancing performance consistency.
  • Low Power Consumption: The device is optimized for low power consumption, making it an excellent choice for battery-powered systems or energy-sensitive applications.

Applications

The versatility of the AH276K-PL-B Hall Effect Sensor allows it to be used in a variety of applications, including:

  • Position and proximity sensing
  • Brushless DC motor control
  • Speed detection and RPM measurement
  • Flow rate sensing for liquids and gases
  • End-of-travel sensing in mechanical systems

Product Specifications

Diodes Incorporated has designed the AH276K-PL-B with the following specifications to meet the needs of diverse applications:

  • Operating Voltage Range: 3.8V to 24V
  • Output Type: Digital Latch
  • Package: SIP-3L
  • Operating Temperature Range: -40°C to 85°C

Quality and Reliability

As with all products from Diodes Incorporated, the AH276K-PL-B Hall Effect Sensor is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under various conditions. Whether for industrial, automotive, or consumer electronics, the AH276K-PL-B is a dependable choice for your magnetic field sensing needs.

For detailed technical data and application support, visit the Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

ALPS Electric
MAGNETIC SENSOR
Lowest to $2.2978
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4183 $58.5620
340+ $0.3433 $116.7220
525+ $0.3326 $174.6150
720+ $0.3218 $231.6960
930+ $0.3111 $289.3230
1,245+ $0.2788 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,134 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess