EN
  • EN
  • DE

AH3368Q-P-A

Part No AH3368Q-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series *
Package Tape & Box (TB)
Product Status Active
Base Product Number AH3368
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860747-AH3368Q-P-A
Ultra Librarian 3D Model Ultra Librarian AH3368Q-P-A CAD Model

Description

Product Overview: AH3368Q-P-A from Diodes Incorporated

The AH3368Q-P-A is a high-performance, versatile Hall effect switch IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is specifically engineered to meet the stringent requirements of automotive and industrial applications, offering a reliable solution for proximity sensing, position detection, and speed measurement.

Key Features

  • High Sensitivity: The AH3368Q-P-A boasts a high magnetic sensitivity, enabling it to detect and respond to weak magnetic fields with high precision.
  • Chopper-Stabilized Design: Its chopper-stabilized architecture ensures stable operation over a wide temperature range and minimizes the influence of thermal and mechanical stresses on the sensor's output.
  • Wide Operating Voltage Range: With an operating voltage range of 3.0V to 28V, this Hall effect switch is adaptable to various supply voltages, making it suitable for a broad array of applications.
  • Open-Drain Output: The device features an open-drain output, allowing for flexible interfacing with other circuit components and systems.
  • Robust Protection Features: The AH3368Q-P-A is equipped with overvoltage, reverse battery protection, and output short-circuit protection, ensuring its reliability and longevity in harsh environments.

Applications

The AH3368Q-P-A is ideal for various automotive and industrial applications, including:

  • Position and proximity sensing in vehicles
  • Speed and RPM sensing in motors and gear systems
  • Flow rate detection in fluid systems
  • Level detection in tanks and containers

Quality and Compliance

Diodes Incorporated has designed the AH3368Q-P-A with quality and compliance in mind. It is AEC-Q100 qualified, ensuring that it meets the reliability standards for automotive electronic components. Additionally, it is compliant with the RoHS directive, highlighting Diodes Incorporated's commitment to environmental responsibility.

With its robust design, advanced features, and adherence to quality standards, the AH3368Q-P-A from Diodes Incorporated stands out as a superior choice for designers seeking a reliable Hall effect sensor for their automotive or industrial projects.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5425 $59.6750
260+ $0.4451 $115.7260
405+ $0.4313 $174.6765
555+ $0.4174 $231.6570
720+ $0.4035 $290.5200
960+ $0.3617 $347.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess