EN
  • EN
  • DE

HAL506 SF-K

Part No HAL506 SF-K
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SOT89B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Micronas GmbH
Series HAL® 5xy
Package Tape & Reel
Product Status Obsolete
Technology Hall Effect
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 5.2mA
Current - Output (Max) 20mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-89B-1
Package / Case TO-243AA, Variant
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 457419-HAL506 SF-K
Ultra Librarian 3D Model Ultra Librarian HAL506 SF-K CAD Model

Description

The 457419-HAL506 SF-K is a solid-state magnetic sensor from Micronas GmbH.

  • Series: HAL 5xy
  • Feature: Temperature Compensation
  • Package: Tape and Reel
  • Standard Package Quantity: 2,000 pieces
  • Technology: Hall Effect
  • Output Type: Open Drain
  • Maximum Supply Current: 5.2mA
  • Maximum Output Current: 20mA
  • Voltage Supply Range: 3.8V to 24V
  • Mounting: Surface Mountable
  • Package Variant: TO-243AA
  • Operating Temperature: -40°C to 140°C
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess