EN
  • EN
  • DE

AH3362Q-W-7

Part No AH3362Q-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number AH3362
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911264-AH3362Q-W-7
Ultra Librarian 3D Model Ultra Librarian AH3362Q-W-7 CAD Model

Description

The AH3362Q-W-7 is a high-performance, unipolar Hall Effect switch IC from Diodes Incorporated, designed for automotive and industrial applications that demand reliable and robust performance in challenging environments. This versatile sensor IC is ideal for detecting the presence or absence of a magnetic field and is commonly used in position and speed sensing applications.

Key Features

  • High Sensitivity: The AH3362Q-W-7 has a sensitive magnetic operating point, making it suitable for applications where precise magnetic field detection is crucial.
  • Wide Operating Voltage Range: This device supports a broad range of supply voltages from 3V to 28V, accommodating various application requirements and simplifying power supply design.
  • Robust Temperature Performance: With an operating temperature range of -40°C to +150°C, it ensures consistent performance across extreme temperature variations.
  • Automotive Qualification: Qualified to AEC-Q100 Grade 0, the AH3362Q-W-7 meets stringent automotive industry standards for reliability and quality.
  • Output Polarity: The unipolar switching characteristic means the output switches when a magnetic field of sufficient strength is applied in the sensing direction.
  • Chopper Stabilized Design: This feature provides stable operation over the full operating temperature range and minimizes the influence of thermal and mechanical stresses.

Applications

The AH3362Q-W-7 is suitable for a wide range of applications, including but not limited to:

  • Automotive position sensing
  • Speed and RPM sensing in motors
  • Open and close detection in smart home devices
  • Industrial automation and safety systems

Package and Availability

This IC is available in a small, lead-free SOT-23 package, designated by the "-W" suffix in the part number. The "7" denotes the quantity in the standard tape and reel packaging, making the AH3362Q-W-7 suitable for high-volume, automated assembly processes. Diodes Incorporated ensures availability and support for this product, catering to both large-scale and specialized needs.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5244 $60.3060
270+ $0.4304 $116.2080
420+ $0.4169 $175.0980
575+ $0.4035 $232.0125
745+ $0.3899 $290.4755
995+ $0.3497 $347.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess