EN
  • EN
  • DE
  • IT

ULN2054

Part No ULN2054
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070435-ULN2054
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ULN2054 CAD Model

Description

The ULN2054 is a high-voltage, high-current Darlington transistor array manufactured by Allegro MicroSystems. This integrated circuit is designed for interfacing low-level logic signals to high-power loads. It consists of multiple Darlington transistor pairs, each capable of driving significant current and voltage, making it ideal for controlling a variety of inductive loads and other power devices.

Applications:

  • Relay Drivers: Driving relays in automotive, industrial, and consumer applications.
  • Solenoid Drivers: Controlling solenoids in valves, actuators, and other electromechanical devices.
  • Stepper Motor Drivers: Interfacing with stepper motors for precise positioning control.
  • Lamp Drivers: Driving incandescent lamps, LEDs, and other lighting elements.
  • Logic Buffers: Amplifying logic signals for high-current applications.

Features:

  • High Output Voltage: Supports output voltages up to 50V.
  • High Output Current: Capable of driving output currents up to 350mA per channel.
  • Integrated Suppression Diodes: Includes diodes for inductive load protection.
  • TTL/CMOS Compatibility: Interfaces directly with standard logic levels.
  • Multiple Channels: Contains four independent Darlington transistor pairs.

Benefits:

  • Simplified Circuit Design: Reduces the number of discrete components required.
  • Reliable Load Control: Provides robust and reliable switching of high-power loads.
  • Protection Against Inductive Kickback: Integrated diodes protect against voltage spikes.
  • Easy Interface to Logic Circuits: Compatible with TTL and CMOS logic levels.
  • Space-Saving Solution: Integrates multiple drivers into a single package.

Additional Details: The ULN2054 typically requires a supply voltage between 4.5V and 5.5V for the logic input. The integrated suppression diodes are crucial for protecting the Darlington transistors from voltage spikes generated when switching inductive loads. The device is available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The input current requirements are relatively low, allowing it to be driven directly by most logic gates or microcontrollers. Detailed information about the voltage drop, switching speeds, and thermal characteristics can be found in the Allegro MicroSystems datasheet.

You May Also Be Interested in

Texas Instruments
IC REG LIN 1.2V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.0605
Infineon Technologies
DRIVER_IC / Half-Bridge Gate Driver IC TTL PG-LQFP-64-27
Lowest to $7.8094
Vishay
Need more? Email Us
Omega Engineering
Temp Labels: Stick-On Labels RoHS Compliant: Yes
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.1740
Infineon Technologies
Need more? Email Us
Halo Electronics Inc
Power Transformer 1500Vrms 2CT: 1CT Dual Prim. Dual Sec. 3.3V/5V Sec. Surface Mount
Lowest to $2.4881
Infineon Technologies
Contact for details
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess