EN
  • EN
  • DE

FDH300ATR

Part No FDH300ATR
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description Diode Standard Recovery Rectifier 150V 0.2A 2-Pin DO-35 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 200 mA
Capacitance 6 pF
Contact Plating Tin
Current Rating 200 mA
Diameter 1.5 mm
Element Configuration Single
Forward Current 200 mA
Forward Voltage 1 V
Lead Free Yes
Length 3.3 mm
Maximum Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 150 V
Max Reverse Voltage (DC) 125 V
Max Surge Current 4 A
Min Operating Temperature -65 °C
Mount Through Hole
Natural Thermal Resistance 300 °C/W
Number of Pins 2
Output Current 200 mA
Packaging Tape & Reel (TR)
Peak Non-Repetitive Surge Current 4 A
Peak Reverse Current 1 nA
Polarity Standard
Power Dissipation 500 mW
Radiation Hardening No
Reverse Voltage 150 V
RoHS Compliant
Voltage Rating (DC) 150 V
Weight 80 g
Win Source Part Number 1058798-FDH300ATR
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDH300ATR CAD Model

Description

The ON Semiconductor FDH300ATR is a cutting-edge diode that offers a blend of efficiency, reliability, and performance for a wide range of applications. This component is part of ON Semiconductor's portfolio of diodes designed to meet the rigorous demands of modern electronic devices.

Key Features

  • Low Forward Voltage Drop: The FDH300ATR boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Current Capability: With the ability to handle high currents, this diode is suitable for high-power applications, ensuring robust performance under demanding conditions.
  • Fast Switching Speed: The diode's fast switching speed makes it ideal for high-frequency applications, contributing to improved overall performance of the electronic circuit.
  • Reverse Voltage Protection: It provides reliable reverse voltage protection, safeguarding sensitive components from potential damage caused by reverse polarity.
  • Thermal Stability: The FDH300ATR is designed to maintain its performance over a wide temperature range, ensuring stability and reliability in various operating conditions.

Applications

The FDH300ATR is versatile and can be used in a multitude of applications including:

  • Power Management Systems
  • Switching Power Supplies
  • Converters and Inverters
  • Motor Controllers
  • Automotive Applications
  • Telecommunication Circuits

Product Specifications

Parameter Value
Package SOD-123
Max Repetitive Reverse Voltage (Vrrm) 300V
Max Forward Current (If) 200mA
Operating Temperature Range -55°C to +150°C

The FDH300ATR from ON Semiconductor is a robust and reliable component that offers superior performance for designers and engineers looking to enhance their electronic designs. Its high efficiency and thermal stability make it an excellent choice for a variety of challenging applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
7,635+ $0.0152 $116.0520
11,815+ $0.0147 $173.6805
16,265+ $0.0142 $230.9630
21,010+ $0.0138 $289.9380
28,040+ $0.0124 $347.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,630 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess