EN
  • EN
  • DE

KS74HCTLS03N

Part No KS74HCTLS03N
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description No Discount to Anyone!
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067921-KS74HCTLS03N
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS74HCTLS03N CAD Model

Description

The KS74HCTLS03N is a high-speed CMOS quad 2-input NAND gate with open-drain outputs manufactured by Samsung. This device is part of the 74HCTLS series, which combines the high speed of the 74HCT family with the output drive capability of standard low-power Schottky TTL (LS-TTL) devices. This makes it suitable for a wide range of applications where both speed and compatibility with TTL voltage levels are required. The open-drain outputs provide flexibility in design, allowing for wired-OR configurations and interfacing with different voltage levels.

Applications:

  • Logic Buffering: Used to amplify or invert digital signals.
  • Signal Inversion: Implements signal inversion in digital circuits.
  • Data Transmission: Employed in data transmission systems to ensure signal integrity.
  • Control Systems: Used in control systems for signal processing and decision-making.
  • Digital Electronics Projects: Suitable for various DIY and hobbyist electronics projects.

Features:

  • High Speed: Offers rapid switching speeds, enhancing the performance of digital circuits.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates in a single package.
  • Open-Drain Outputs: Provides flexible output configuration options, including wired-OR functionality.
  • TTL Compatibility: Compatible with TTL voltage levels, facilitating easy interfacing with TTL devices.

Benefits:

  • Improved Performance: High-speed operation enhances the overall performance of digital systems.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Increased Design Flexibility: Open-drain outputs offer flexibility in circuit design and interfacing with different voltage levels.
  • Easy Integration: TTL compatibility simplifies integration with existing TTL-based systems.
  • Enhanced Reliability: High noise immunity ensures reliable operation in noisy environments.

Additional Details:

The KS74HCTLS03N operates within a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of around 10ns. It is available in a standard DIP-14 package, making it easy to prototype and assemble. The open-drain outputs require external pull-up resistors to define the high logic level. These resistors can be chosen to match the specific voltage requirements of the application. It adheres to standard CMOS logic levels for inputs, ensuring compatibility with other CMOS and TTL devices. This part is commonly used in digital logic design, signal processing, and interface applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess