EN
  • EN
  • DE

KM681002J-15

Part No KM681002J-15
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067563-KM681002J-15
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM681002J-15 CAD Model

Description

The KM681002J-15 is a high-speed, low-power 1,048,576-bit static RAM (SRAM) organized as 131,072 words by 8 bits. This SRAM, manufactured by Samsung, offers a fast access time of 15ns, making it suitable for applications requiring very quick data retrieval and storage. It operates on a single 5V power supply and is designed for high performance and reliability.

Applications

  • Cache memory: Used in CPU caches for fast data access.
  • Embedded systems: Utilized in embedded systems requiring high-speed memory.
  • Networking equipment: Employed in routers and switches for buffering and fast packet processing.
  • Graphics cards: Used in graphics cards as frame buffers and texture memory.
  • Industrial control systems: Integrated in industrial control systems needing rapid data manipulation.

Features

  • Organization: 131,072 words x 8 bits
  • Access time: 15 ns
  • Power supply: Single 5V ±10%
  • Operating current: Specified in datasheet
  • Standby current: Low standby current for power saving
  • Package: DIP (Dual In-line Package) or SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package)
  • Data retention: Data retention voltage specified in datasheet

Benefits

  • Extremely fast access time: Enables very quick data read and write operations, maximizing system performance.
  • Low power consumption: Reduces overall system power consumption and thermal dissipation.
  • High reliability: Ensures stable and dependable operation over extended use.
  • Industry-standard package: Simplifies integration into existing designs.
  • Static RAM: No refresh cycles are required, simplifying memory management.

Additional Details

The KM681002J-15 does not require refresh cycles like DRAM, simplifying memory management. The device is available in DIP, SOJ, and TSOP packages. The operating temperature range is generally 0°C to 70°C. This Samsung SRAM is a widely-used memory component. The datasheet provides detailed information regarding power consumption, timing diagrams, and absolute maximum ratings. The suffix '-15' denotes the access time in nanoseconds.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess