Overview of Product AH3391Q-P-A
The AH3391Q-P-A is a high-performance unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is specifically engineered to meet the rigorous demands of automotive and industrial applications, ensuring reliability and efficiency in various operating environments.
Key Features
- High Sensitivity: The AH3391Q-P-A offers a sensitive magnetic sensing capability, which allows it to detect and respond to weak magnetic fields with high precision.
- Robust Temperature Performance: With an operating temperature range of -40°C to 150°C, this Hall effect switch is suitable for use in extreme conditions without compromising its performance.
- Advanced Chopper Stabilization: The device includes advanced chopper-stabilized technology that enhances stability and minimizes signal drift over temperature and time.
- Automotive Qualification: It is AEC-Q100 qualified, ensuring that it meets the automotive industry's stringent quality standards for electronic components.
- Output Polarity: The switch features a unipolar output, which means it switches in the presence of a south pole magnetic field and remains off otherwise.
- Package Type: The AH3391Q-P-A is available in a variety of package types, including the small and versatile SOT23, making it suitable for space-constrained applications.
Applications
The AH3391Q-P-A is ideal for a wide range of applications where accurate and reliable magnetic field detection is crucial. Some of the common applications include:
- Position and speed sensing in automotive systems
- Open and close detection for doors and windows
- Fluid level detection
- Motor control in industrial automation
Product Specifications
Below are some of the technical specifications of the AH3391Q-P-A:
- Supply Voltage Range: 3V to 28V
- Output Type: Open-Drain
- Output Voltage (max): 28V
- Output Current (max): 20mA
- Sensitivity Range: Programmable
- Package: SOT23 and other options
The AH3391Q-P-A from Diodes Incorporated is a versatile and reliable choice for designers looking for a high-quality Hall effect switch that can withstand the demanding conditions of automotive and industrial environments.