EN
  • EN
  • DE

DRV5032AJDMRR

Part No DRV5032AJDMRR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Omnipolar Switch Open Drain Hall Effect 4-X2SON (1.1x1.4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-XFDFN Exposed Pad
Case / Package 4-X2SON (1.1x1.4)
Family Name DRV5032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DRV5032AJDMRR-ND, 296-49624-2, 296-49624-1, 296-49624-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869302-DRV5032AJDMRR
Ultra Librarian 3D Model Ultra Librarian DRV5032AJDMRR CAD Model

Description

The Texas Instruments DRV5032AJDMRR is a cutting-edge digital-switch Hall effect sensor designed for applications where energy efficiency and precision are paramount. This tiny sensor operates on the principle of magnetic field detection, with an ultra-low power consumption that makes it ideal for battery-powered and portable devices.

Key Features

  • Ultra-Low Power Consumption: The DRV5032 is engineered to minimize power usage, drawing as little as 1.6 µA at 3V, which significantly extends battery life in portable applications.
  • High Sensitivity: Capable of detecting both north and south magnetic poles, this sensor provides a versatile solution for a wide range of magnetic sensing scenarios.
  • Flexible Operating Voltage: It operates across a voltage range of 1.65V to 5.5V, providing compatibility with various low-voltage microcontrollers and systems.
  • Chopper-Stabilized Design: This feature ensures stable operation over the entire temperature range and minimizes the influence of temperature fluctuations on the magnetic threshold.
  • Digital Output: The sensor provides a digital bipolar latch output, which simplifies the interface with microcontrollers and digital systems.
  • Miniature Package: Available in an ultra-small X2SON package, the DRV5032 is perfect for space-constrained applications.

Applications

The DRV5032AJDMRR is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Power tools
  • Consumer electronics
  • Industrial equipment
  • White goods
  • Personal electronics

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability. The DRV5032AJDMRR is no exception, offering dependable performance backed by TI's comprehensive technical support and robust product documentation. Whether you're developing consumer gadgets or industrial machinery, the DRV5032 provides the accuracy and durability you need in a Hall effect sensor.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3108 $51.2820
395+ $0.2551 $100.7645
610+ $0.2471 $150.7310
840+ $0.2391 $200.8440
1,085+ $0.2312 $250.8520
1,450+ $0.2072 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess