EN
  • EN
  • DE

JL319A

Part No JL319A
Manufacturer Hewlett Packard
Catalog Switches, Hubs
Description HPE Aruba 2930M 24G 1-Slot - swi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch - Managed
Configuration Fixed + SFP
Number of Ports 24
Copper Ports 24
Copper Type 10/100/1000
Fiber Ports 4
Fiber Type SFP
SFP/XFP Ports 4
SFP/XFP Type SFP
Connector Type RJ45, SFP
Voltage - Input 100 ~ 127VAC, 200 ~ 240VAC
Mounting Type Rack Mount
Temperature Range - Operating 0°C ~ 55°C
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1637483-JL319A
Ultra Librarian 3D Model Ultra Librarian JL319A CAD Model

Description

N

You May Also Be Interested in

Adafruit Industries LLC
OTG MICRO-USB HUB W/POWER SWITCH
Need more? Email Us
CISCO
CISCO CATALYST C9200-48P-A
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
CISCO
CISCO CATALYST C9200L-24P-4G-A
Need more? Email Us
Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 48G 1-Slot - swi
Need more? Email Us
Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us
Hewlett Packard
HPE Aruba 3810M 16SFP+ 2-slot Sw
Need more? Email Us
StarTech.com
4 PORT RUGGED USB HUB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess