EN
  • EN
  • DE

OMAP3525DZCBC

Part No OMAP3525DZCBC
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description OMAP3525-HiRel and OMAP3530-HiRel Applications Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1232944-OMAP3525DZCBC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3525
Introduction Date April 01, 2010
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian OMAP3525DZCBC CAD Model

Description

The OMAP3525DZCBC is a high-performance, multimedia applications processor from Texas Instruments (TI) that is designed to meet the demanding requirements of mobile and embedded devices. This advanced system-on-chip (SoC) integrates a robust ARM Cortex-A8 core with a powerful TMS320C64x+ DSP core, making it an ideal choice for developers looking to create sophisticated applications that require intensive audio, video, and image processing capabilities.

Key Features:

  • High-Performance ARM Cortex-A8 Core: At the heart of the OMAP3525DZCBC is an ARM Cortex-A8 processor that operates at speeds up to 600 MHz, delivering the computational power needed for complex operating systems and applications.
  • Integrated TMS320C64x+ DSP: This SoC includes a TMS320C64x+ digital signal processor, which is optimized for high-performance signal processing tasks, such as audio and video encoding/decoding, voice recognition, and image processing.
  • Advanced Multimedia Support: The OMAP3525DZCBC supports a wide range of multimedia codecs and provides hardware acceleration for smooth playback and recording of audio and video content.
  • PowerVR SGX Graphics Accelerator: Equipped with a PowerVR SGX accelerator, the OMAP3525DZCBC delivers rich 2D/3D graphics for an immersive user experience in gaming and interactive applications.
  • Multiple Connectivity Options: This processor offers a variety of connectivity options, including USB, Camera Interface, Display Subsystem, and more, enabling the integration of a wide range of peripherals and displays.
  • Low-Power Consumption: Designed with TI's SmartReflex™ power and performance management technologies, the OMAP3525DZCBC ensures efficient power usage, making it suitable for battery-powered devices.

The OMAP3525DZCBC is a versatile SoC that can be utilized across a diverse set of applications, ranging from smartphones and tablets to industrial handhelds and digital signage. Its combination of processing power, multimedia capabilities, and connectivity options make it a top choice for developers looking to push the boundaries of what's possible in mobile and embedded technology.

Applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment
  • Industrial Handheld Devices
  • Digital Signage and Kiosks

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess