EN
  • EN
  • DE

TPA2016D2RTJR

Part No TPA2016D2RTJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.8W D 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.8W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Dimension 20-WFQFN Exposed Pad
Win Source Part Number 055355-TPA2016D2RTJR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2016D2RTJR CAD Model

Description

Introducing the TPA2016D2RTJR Audio Amplifier by Texas Instruments

The TPA2016D2RTJR is a high-fidelity, filter-free class-D audio amplifier with dynamic range compression from Texas Instruments. This small yet powerful component is designed to deliver premium audio quality while minimizing the need for external components and complex circuitry, making it an ideal choice for portable and space-constrained applications.

Key Features:

  • Output Power: The TPA2016D2RTJR can deliver up to 2.8W into a 4Ω load and 1.7W into an 8Ω load, ensuring robust audio performance for its size.
  • Dynamic Range Compression (DRC): The built-in DRC helps protect speakers from damage due to over-excursion and suppresses high-level signals, leading to less distortion and better audio clarity.
  • Efficiency: As a class-D amplifier, it offers greater power efficiency compared to traditional class-AB amplifiers, making it suitable for battery-powered devices.
  • Integrated Feedback: The device includes an integrated feedback mechanism that enables filter-free operation, reducing external component count and simplifying design.
  • Adjustable Gain: Gain settings can be easily configured through the I²C control interface, allowing for precise volume control.
  • Thermal and Short-Circuit Protection: The TPA2016D2RTJR comes with built-in thermal and short-circuit protection features to ensure reliability and longevity of the device.

Applications:

The TPA2016D2RTJR is versatile and can be used in various applications where high-quality audio amplification is needed. Its typical applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Handheld Gaming Consoles
  • Notebook PCs

Package and Availability:

The TPA2016D2RTJR comes in a compact QFN package and is available for order from Texas Instruments and authorized distributors. Its small footprint and surface-mount design make it easy to integrate into a variety of consumer electronics.

With the TPA2016D2RTJR, Texas Instruments continues to deliver on its promise of high-performance audio components that meet the needs of modern, compact electronics. Whether you're developing a new product or upgrading an existing one, this audio amplifier is sure to enhance the user's audio experience.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3383 $57.3532
9+ $11.7648 $105.8832
14+ $11.3971 $159.5594
19+ $11.0295 $209.5605
24+ $10.6618 $255.8832
32+ $9.5589 $305.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess