EN
  • EN
  • DE

C9200-24P-A

Part No C9200-24P-A
Manufacturer CISCO
Catalog Switches, Hubs
Description CISCO CATALYST C9200-24P-A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch
Configuration Modular - Rack
Number of Ports 24
Copper Ports 24
Copper Type 10/100/1000
PoE Ports 24
Connector Type RJ45
Voltage - Input 115V ~ 230V
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1637488-C9200-24P-A
Ultra Librarian 3D Model Ultra Librarian C9200-24P-A CAD Model

Description

N

You May Also Be Interested in

CISCO
CISCO CATALYST C9200L-48PXG-2Y-E
Need more? Email Us
Hewlett Packard
HPE Aruba 6400 24-port SFP+ and
Need more? Email Us
Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us
CISCO
CISCO CATALYST C9300-24P-E
Need more? Email Us
Hewlett Packard
HPE Aruba 6300M - switch - 24 po
Need more? Email Us
Moxa
Managed full Gigabit Ethernet sw
Need more? Email Us
WAGO Corporation
INDUSTRIAL-ECO-SWITCH; 5-PORT 10
Lowest to $238.2143
Hewlett Packard
HPE Aruba 6300M - switch - 24 po
Need more? Email Us
CISCO
The Cisco Catalyst 9500 Series S
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess