EN
  • EN
  • DE

TPS650244RHBR

Part No TPS650244RHBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Power Management ICs for Li-Ion Powered Systems
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Under Voltage
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1272974-TPS650244RHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS650244
Introduction Date December 01, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS650244RHBR CAD Model

Description

The TPS650244RHBR is a highly integrated power management IC designed by Texas Instruments to provide a comprehensive power solution for portable and battery-powered electronics. This advanced component is engineered to meet the rigorous power requirements of modern mobile applications, such as smartphones, tablets, and digital cameras, ensuring that they operate efficiently and reliably.

Key Features

  • Multiple Power Rails: The device features three step-down converters for core voltage, memory, and system power, along with four low-dropout (LDO) regulators for additional peripheral power needs.
  • High Efficiency: The integrated step-down converters are designed for high efficiency, which helps to extend battery life and reduce heat generation in compact devices.
  • Programmable Voltage: The output voltages of the step-down converters and LDOs are programmable via an I2C interface, providing flexibility to meet the needs of various applications.
  • Power Sequencing: The TPS650244RHBR includes power sequencing control, which is critical for systems that require specific power-up and power-down sequences to maintain the integrity of the system.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device and the system it powers are protected from damage due to overheating.

Package and Reliability

The TPS650244RHBR is offered in a compact 32-pin VQFN package, which is ideal for space-constrained applications. It is designed to operate over a wide temperature range, making it suitable for a variety of environments. The device is also characterized for Enhanced Product (EP) reliability, ensuring a high level of performance and durability over its lifespan.

Applications

With its versatile power management capabilities, the TPS650244RHBR is well-suited for a range of applications that require efficient and reliable power distribution. Its programmability and multiple power rails make it an excellent choice for powering complex systems with multiple voltage requirements.

Ordering Information

The TPS650244RHBR is available for order from Texas Instruments and authorized distributors. For detailed specifications, technical documentation, and ordering information, please visit the Texas Instruments website or contact their sales team directly.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3001 $51.6012
29+ $3.5283 $102.3207
44+ $3.4180 $150.3920
61+ $3.3078 $201.7758
79+ $3.1975 $252.6025
105+ $2.8667 $301.0035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,618 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess