EN
  • EN
  • DE

W4S1-05C

Part No W4S1-05C
Manufacturer Omron
Catalog Switches, Hubs
Description NETWORK SWITCH UNMANAGED 5 PORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Switch - Unmanaged
Configuration Fixed
Number of Ports 5
Copper Ports 5
Copper Type 10/100
Connector Type RJ45
Voltage - Input 22.8 ~ 25.2VDC
Mounting Type DIN Rail
Operating Temperature 0°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian W4S1-05C CAD Model

Description

NULL

You May Also Be Interested in

CISCO
The Cisco Catalyst 9500 Series S
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 24G POE+ 1-Slot
Need more? Email Us
Omron
NETWORK SWITCH-UNMANAGED 5 PORT
Need more? Email Us
CISCO
CISCO CATALYST C9300-48T-A
Need more? Email Us
CISCO
CISCO CATALYST C9200L-48T-4X-A
Need more? Email Us
Hewlett Packard
HPE Aruba 3810M 16SFP+ 2-slot Sw
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
CISCO
CISCO CATALYST C9200-48P-A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess