EN
  • EN
  • DE

JL322A

Part No JL322A
Manufacturer Hewlett Packard
Catalog Switches, Hubs
Description HPE Aruba 2930M 48G POE+ 1-Slot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch - Managed
Configuration Fixed + SFP
Number of Ports 48
Copper Ports 48
Copper Type 10/100/1000
Fiber Ports 4
Fiber Type SFP
SFP/XFP Ports 4
SFP/XFP Type SFP
PoE Ports 4
Connector Type RJ45, SFP
Voltage - Input 100 ~ 127VAC, 200 ~ 240VAC
Mounting Type Rack Mount
Temperature Range - Operating 0°C ~ 55°C
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1637655-JL322A
Ultra Librarian 3D Model Ultra Librarian JL322A CAD Model

Description

N

You May Also Be Interested in

CISCO
CISCO CATALYST C9200L-24T-4G-E
Need more? Email Us
CISCO
CISCO CATALYST C9200L-24T-4X-E
Need more? Email Us
Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us
CISCO
CISCO CATALYST C9200L-48PXG-2Y-E
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 24G POE+ 1-Slot
Need more? Email Us
CISCO
CISCO CATALYST C9200-48P-A
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess