EN
  • EN
  • DE

ENICSF2811PBKA

Part No ENICSF2811PBKA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage 1.81 V ~ 2 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 773795-ENICSF2811PBKA
Popularity Medium
Supply and Demand Status Limited
Family Name ENICSF2811
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ENICSF2811PBKA CAD Model

Description

Introducing the ENICSF2811PBKA from Texas Instruments

The ENICSF2811PBKA is a cutting-edge product from Texas Instruments, designed to cater to the demanding needs of modern electronic applications. This innovative component is part of Texas Instruments' expansive portfolio of integrated circuits and is engineered to deliver exceptional performance, reliability, and efficiency.

Key Features

  • High-Performance Processing: At the heart of ENICSF2811PBKA lies a powerful processing unit capable of handling complex algorithms and computations, ensuring swift data processing and control tasks.
  • Robust Design: Crafted with durability in mind, this product can withstand harsh conditions, making it ideal for industrial and automotive applications that require a high level of reliability.
  • Energy Efficiency: Texas Instruments has incorporated advanced power management features into the ENICSF2811PBKA, minimizing power consumption while maintaining optimal performance.
  • Connectivity Options: With a range of communication interfaces, this component offers flexibility for various connectivity requirements, ensuring seamless integration into existing systems.
  • Compact Form Factor: The ENICSF2811PBKA boasts a space-saving design, allowing it to fit into tight spaces without compromising functionality.

Applications

The versatility of the ENICSF2811PBKA makes it suitable for a diverse array of applications, including:

  • Advanced motor control systems
  • Automotive control units
  • Industrial automation systems
  • Renewable energy systems
  • Smart grid infrastructure

Quality and Support

Texas Instruments is committed to delivering not just high-quality products but also comprehensive support for its customers. The ENICSF2811PBKA is backed by an extensive library of technical documentation, development tools, and a supportive community of developers and engineers. This ensures that integrating this product into your project will be a seamless and well-supported experience.

In conclusion, the ENICSF2811PBKA from Texas Instruments represents a blend of performance, efficiency, and reliability. Whether you're developing the next generation of industrial machines or innovative automotive systems, this product is poised to elevate your project to new heights of technological excellence.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess