EN
  • EN
  • DE

TLV3401CDBVR

Part No TLV3401CDBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR SGL OD OUT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.5 V to 16 V, ±1.25 V to 8 V
Voltage - Input Offset (Max) 3.6mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Max) 300μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 132224-TLV3401CDBVR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TLV3401CDBVR CAD Model

Description

The TLV3401CDBVR is a high-performance, single-channel comparator from Texas Instruments, renowned for its precision and speed. This comparator is designed to operate over a wide range of supply voltages, from 2.7 V to 6 V, making it versatile for various applications. It is especially suitable for portable electronics due to its low power consumption and small form factor.

Key Features

  • High Speed: With a typical response time of 4 µs, the TLV3401CDBVR ensures rapid signal processing, which is crucial for time-sensitive applications.
  • Low Power Consumption: The device is optimized for low-power operations, drawing a quiescent current of just 40 µA, which is ideal for battery-powered devices.
  • Push-Pull Outputs: The comparator features push-pull outputs that provide a direct drive to TTL or CMOS logic levels.
  • Wide Operating Temperature Range: It can function in a broad temperature range from -40°C to 125°C, accommodating various environmental conditions.
  • Single Supply Operation: This allows for ease of design and reduces the complexity of the power supply requirements.

Applications

The TLV3401CDBVR is ideal for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Threshold detectors and system monitors
  • Portable instrumentation
  • Window comparators
  • Zero-crossing detectors

Package and Quality

Enclosed in a small 6-pin SOT-23 package, the TLV3401CDBVR is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high standards of performance and reliability.

Ordering Information

The TLV3401CDBVR can be ordered using the Texas Instruments product ordering page, where you can also access datasheets, technical documents, and support resources. Ensure to verify the part number for accurate specifications and compatibility with your design requirements.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9129 $50.8677
32+ $3.2106 $102.7392
49+ $3.1102 $152.3998
67+ $3.0099 $201.6633
86+ $2.9096 $250.2256
116+ $2.6086 $302.5976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess