Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 13 Weeks
Features 9 (5 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
Manufacturer HARTING
Package Bulk
Operating Temperature Range -55°C ~ 125°C
Mounting Free Hanging (In-Line)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 1195-2875, 9693115094
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908782-09693115094
Ultra Librarian 3D Model Ultra Librarian 09693115094 CAD Model

Description

The 09693115094 is a D-sub, combo plug, male pins connector from HARTING.

  • Positions: 9 (5 + 4 coax or power)
  • Package: bulk
  • Mounting: free-hanging (in-line)
  • Category: connectors
  • Supply and Demand Status: balanced
  • Package Quantity: 50
  • Estimated Production Lead Time: 13 weeks
  • REACH: unaffected
  • Manufacturer: HARTING

You May Also Be Interested in

Hirose Electric Co Ltd
CONN D-SUB PLUG 9POS R/A SLDR / 9 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for RDED-9PA-LNA(55)
TE Connectivity
CONN D-SUB PLUG 25POS R/A SLDR / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for 5747834-6
TE Connectivity
CONN D-SUB RCPT 15POS R/A SLDR / 15 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 5788798-1
Hirose Electric Co Ltd
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for RDBD-25S-LNA(4-40)(55)
EDAC Inc.
622 SERIES RIGHT ANGLE D-SUB REC / 37 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 622-037-260-010
Kycon, Inc.
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Lowest to €6.1960
ECAD model for K22X-B25S-N
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR
Need more? Email Us
ECAD model for 5745783-6
TE Connectivity
CONN MICRO-D PLUG 37POS SLDR CUP
Need more? Email Us
ECAD model for 094-6635-0000
Amphenol
DSUB DM SIGNAL STB 50SOC / 50 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for DDM50S043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention