Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type FLASH
Memory Size 7Mb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number AT18F080
Standard Package 74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1342492-AT18F080-30XU
Ultra Librarian 3D Model Ultra Librarian AT18F080-30XU CAD Model

Description

Microchip Technology's AT18F080-30XU FPGA Configuration Memory

The AT18F080-30XU is a high-performance FPGA (Field Programmable Gate Array) configuration memory device from the renowned manufacturer Microchip Technology. It is designed to provide an efficient and reliable means of storing the configuration data for FPGA devices. This product is a part of the AT18F series, which is known for its robustness and compatibility with a wide range of FPGA architectures.

With a storage capacity of 8 Megabits, the AT18F080-30XU ensures ample space for complex FPGA configurations. The device operates at a standard voltage of 3.3V and features a 30 MHz clock frequency, which allows for rapid configuration loading and helps to minimize system boot time. Its fast access times and high data transfer rates make it an ideal choice for applications that require quick reconfiguration and high-speed operations.

One of the key benefits of the AT18F080-30XU is its user-friendly interface. It supports the standard Serial Peripheral Interface (SPI) protocol, which simplifies the integration process with most FPGA devices. The SPI bus interface ensures a seamless and straightforward communication between the memory device and the FPGA, facilitating easy programming and reprogramming of the configuration data.

The AT18F080-30XU is available in a compact 8-lead SOIC package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for portable and embedded systems.

Microchip Technology has designed the AT18F080-30XU with a focus on durability and long-term reliability. The device is equipped with features such as data protection during power-up and power-down cycles, ensuring the integrity of the stored configuration data. Additionally, it is rated for industrial temperature ranges, which makes it capable of operating in harsh environments without compromising its functionality.

In summary, the AT18F080-30XU from Microchip Technology is a sophisticated and reliable solution for FPGA configuration storage. Its compatibility, ease of use, and robustness make it a top-choice for designers and engineers looking to streamline the configuration process for their FPGA-based systems.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
ECAD model for AT17F040-30CU
Altera
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to €85.3064
ECAD model for EPCQ128SI16N
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
ECAD model for AT17N512-10SC
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
ECAD model for AT17N256-10NI
Intel
IC CONFIG DEVICE 32MBIT 8SOIC
Lowest to €29.5722
ECAD model for EPCQ32ASI8N
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N256-10PC
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
ECAD model for AT17F16A-30JC
Intel
IC CONFIG DEVICE 16MBIT 8SOIC
Lowest to €12.0479
ECAD model for EPCQ16ASI8N
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N512-10PC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €19.7259 €59.1778
8+ €16.1852 €129.4820
12+ €15.6801 €188.1609
16+ €15.1738 €242.7809
21+ €14.6687 €308.0431
27+ €13.1509 €355.0749
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention