Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features 25 Position D-Sub Receptacle, Female Sockets Connector
Manufacturer TE Connectivity
Series AMPLIMITE HD-20
Package Tray
Operating Temperature Range -55°C ~ 105°C
Mounting Through Hole, Right Angle
Family Name 5745783
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 57457836, A32113
Quantity per package 65
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907499-5745783-6
Ultra Librarian 3D Model Ultra Librarian 5745783-6 CAD Model

Description

The 907499-5745783-6 is a 25 position D-Sub receptacle connector from TE Connectivity.

  • Connector Type: D-Sub receptacle
  • Positions: 25
  • Sockets: Female
  • Supply and Demand Status: Balanced
  • Package: Tray
  • Quantity per Package: 65
  • Production Lead Time: 16 weeks
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
CONN D-SUB PLUG 9POS VERT SLDR
Lowest to €5.5928
ECAD model for 5745410-1
ITT Cannon, LLC
CONN D-SUB PLUG 25POS R/A SOLDER / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for M24308/24-39F
TE Connectivity
CONN D-TYPE PLUG 60POS VERT SLDR / 60 Position D-Type, Board to Board Plug, Female Sockets Connector
Need more? Email Us
ECAD model for 6-5174215-4
3M
CONN PLUG 50POS STR SLDR CUP / 50 Position Plug Connector Free Hanging (In-Line) Solder Cup
Need more? Email Us
ECAD model for 10150-3000PE
TE Connectivity
CONN MICRO-D PLUG 37POS SLDR CUP
Need more? Email Us
ECAD model for 094-6635-0000
3M
CONN D-SUB RCPT 37P PNL MNT IDC / 37 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 8337-6000
HARTING
HMIK SV BEL SDP FE ANG 36P BLK S / Position Connector
Need more? Email Us
ECAD model for 60110365740710
TE Connectivity
CONN D-SUB RCPT 9POS IDC / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 745201-7
Amphenol
CONN D-SUB HD PLUG 15P SLDR CUP / 15 Position D-Sub, High Density Plug, Male Pins Connector
Need more? Email Us
ECAD model for L717HDE15P

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention