EN
  • EN
  • DE

1555FFPL

Part No 1555FFPL
Manufacturer Hammond Manufacturing
Catalog Box Components
Description INNER PANEL STEEL 16 GA. / Metal, Steel Panel, Inner 4.252" L x 2.992" W x 0.064" H (108.00mm x 76.00mm x 1.63mm) Unpainted
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr Hammond Manufacturing
Series 1555
Package Bag
Product Status Active
Type Panel, Inner
For Use With/Related Products 1555FF, 1555F2F Series
Size / Dimension 4.252" L x 2.992" W x 0.064" H (108.00mm x 76.00mm x 1.63mm)
Color Unpainted
Material Metal, Steel
Base Product Number 1555
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 458694-1555FFPL
Ultra Librarian 3D Model Ultra Librarian 1555FFPL CAD Model

Description

The 458694-1555FFPL is an unpainted panel inner type box component from the 1555 series.

  • Manufacturer: Hammond Manufacturing
  • Product Name: 458694-1555FFPL
  • Series: 1555
  • For Use With: 1555FF and 1555F2F series
  • Type: Panel, Inner
  • Paint: Unpainted
  • Material: Metal, Steel
  • Packaging: Bag
  • Quantity: 1 Piece
  • Dimensions: 4.252" L x 2.992" W x 0.064" H (108.00mm x 76.00mm x 1.63mm)
  • MSL: Not Applicable
  • REACH: Unaffected
  • HTSUS Code: 7326.90.8688
  • Base Product Number: 1555
  • Status: Active

You May Also Be Interested in

Keystone Electronics
PANEL PHENOLIC 2-7/8X3-15/16"BLK / Plastic, Phenolic Cover, Lid 4.000" L x 2.875" W x 0.062" H (101.60mm x 73.03mm x 1.57mm) Black
Need more? Email Us
Phoenix Contact
SIDE ELEMENT 5 MM WIDE LEFT SIDE
Lowest to $0.9991
Phoenix Contact
COVER CAPS UNOCCUPIED TERM PNTS
Lowest to $0.9720
Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us
Phoenix Contact
UNIVERS MOD SIDE ELEMENT 11.25MM
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 28.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 28.2 In Depth
Need more? Email Us
Phoenix Contact
BASE ELEMENT W/SNAP FOOT 35MM
Need more? Email Us
Weidmuller
END PLATE 17MM WIDE ORANGE
Need more? Email Us
TE Connectivity
ENCL LDG-A CLAMP PIN 18MM / Terminal Pin
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess