EN
  • EN
  • DE

LTC3114EDHC-1#TRPBF

Part No LTC3114EDHC-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A SYNC 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 40V
Output Voltage 2.7V
Output Voltage MAX 40V
Output Current 1A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758910-LTC3114EDHC-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3114-1
Introduction Date March 18, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3114EDHC-1#TRPBF CAD Model

Description

Linear Technology's LTC3114EDHC-1#TRPBF Power Management IC

The LTC3114EDHC-1#TRPBF is a versatile, high-efficiency, 40V, 4A synchronous buck-boost DC/DC converter designed by Linear Technology. This robust integrated circuit (IC) is engineered to regulate output voltages above, below, or equal to the input voltage, making it ideal for applications with varying power supply conditions. It is housed in a compact 16-lead DFN package, ensuring a minimal footprint on the PCB.

One of the key features of the LTC3114EDHC-1#TRPBF is its wide input voltage range of 2.7V to 40V, which accommodates a variety of power sources, from single-cell Li-Ion batteries to automotive inputs. The output voltage is adjustable from 0.8V to 40V, providing a high degree of flexibility for different design requirements. The device's high efficiency is maintained over a broad range of output currents, thanks to its low loss PowerPath architecture and internal low RDS(ON) switches.

The LTC3114EDHC-1#TRPBF also boasts a seamless transition between buck and boost modes, which is critical for maintaining a stable output voltage during fluctuating input conditions. This is particularly important in battery-powered applications where the input voltage can vary significantly during operation. Additionally, the IC features programmable switch frequency from 400kHz to 2MHz, which allows designers to optimize the converter for size, efficiency, or required operating frequency.

Protection features are integral to the LTC3114EDHC-1#TRPBF, including over-temperature protection, over-voltage lockout, and short-circuit protection. These safeguards contribute to the reliability and longevity of the end application. Furthermore, the device supports a selectable Burst Mode operation, which significantly reduces quiescent current during light loads or standby, thus extending battery life in portable applications.

The IC is suitable for a wide array of applications such as automotive power systems, industrial supplies, medical equipment, and portable devices. Its ability to provide a stable power supply in diverse and challenging conditions makes the LTC3114EDHC-1#TRPBF a go-to solution for designers looking for a high-performance power management solution.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1503 $66.3006
4+ $27.2003 $108.8012
6+ $26.3503 $158.1018
8+ $25.5003 $204.0024
11+ $24.6502 $271.1522
14+ $22.1002 $309.4028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess