Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr TE Connectivity Erni
Package Box
Product Status Obsolete
Type Terminal Pin
For Use With/Related Products LDG-A 70
Standard Package 20,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8140
Win Source Part Number 1349239-224076
Ultra Librarian 3D Model Ultra Librarian 224076 CAD Model

Description

The 224076 terminal pin is commonly used in electronic devices.

  • Component: Box
  • For Use With/Related Products: LDG-A 70
  • Packaging: Box
  • Manufacturer: TE Connectivity Erni
  • Status: Obsolete

You May Also Be Interested in

Bud Industries
PANEL ALUM 5.37X3.79X0.06" / Metal, Aluminum Panel, Inner 5.370" L x 3.790" W x 0.062" H (136.40mm x 96.27mm x 1.57mm) Natural
Need more? Email Us
ECAD model for ANX-91305
Bud Industries
PANEL ALUM 4.06X2.09X0.06" / Metal, Aluminum Panel, Inner 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm) Natural
Need more? Email Us
ECAD model for ANX-91302
Hammond Manufacturing
PANEL REPLCMNT FOR 1593N 10PC / Plastic, Non Specified Panel, End 2.707" L x 0.781" W x 0.059" H (68.76mm x 19.84mm x 1.50mm) Infra-Red
Need more? Email Us
ECAD model for 1593NIR10
Phoenix Contact
TERM HOUSING
Need more? Email Us
ECAD model for 2713010
Phoenix Contact
Lowest to $25.1243
ECAD model for 2203878
Hammond Manufacturing
PANEL STEEL SWING 20X20" WHT / Metal, Steel Panel, Inner 20.000" L x 20.000" W (508.00mm x 508.00mm) White
Need more? Email Us
ECAD model for ESP2020
ON Semiconductor
Lowest to $0.5485
ECAD model for HM3904
Hammond Manufacturing
PANEL INTERNAL 2MM ZINC PLATED / Metal, Steel Panel, Inner Gray
Need more? Email Us
ECAD model for R507-104-000
Hammond Manufacturing
PANEL STEEL 18.2 X 10.2" / Metal, Steel Panel, Inner 18.200" L x 10.200" W (462.28mm x 259.08mm) Unpainted
Need more? Email Us
ECAD model for EPG2012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention